DIN EN 300347-4
V interfaces at the digital Local Exchange (LE) - V5.2 interface for the support of Access Network (AN) - Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network layer (AN side) (Endorsement of the English version EN 300347-4 V 3.1.1 (2001-03) as German Standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 December 2001 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Switching and signalling systems): | 33.040.30 |
Document History
DIN EN 300347-4
December 1, 2001
V interfaces at the digital Local Exchange (LE) - V5.2 interface for the support of Access Network (AN) - Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network layer (AN side) (Endorsement of the English version EN 300347-4 V 3.1.1 (2001-03) as German Standard)
A description is not available for this item.