DLA - SMD-5962-86845 REV A
MICROCIRCUITS, LINEAR, HIGH-SPEED VOLTAGE COMPARATOR, SWITCHING, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 8 October 1992 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LT1016 High speed comparator
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline I A-2 (10-lead), metal can P D-4 (8-lead, ¼" × ⅜"), dual-in-line package
Positive supply voltage- - - - - - - - - - - - - - - - +7.0 V dc Negative supply voltage- - - - - - - - - - - - - - - - −7.0 V dc Differential input voltage - - - - - - - - - - - - - - ±5.0 V dc Input voltage (either input) - - - - - - - - - - - - - ±7.0 V dc Latch input voltage- - - - - - - - - - - - - - - - - - ±7.0 V dc Output current (continuous)- - - - - - - - - - - - - - ±20 mA Storage temperature range- - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - - - 140 mW Thermal resistance, junction-to-case (θJC): Case I - - - - - - - - - - - - - - - - - - - - - - - 60°C/W Case P - - - - - - - - - - - - - - - - - - - - - - - 50°C/W Junction temperature (TJ) - - - - - - - - - - - - - - +150°C
Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History