AIR FORCE - MS27373 REV F CANC
HOSE ASSEMBLY, TETRAFLUOROETHYLENE, HYDRAULIC AND PNEUMATIC, (3000 P.S.I.), ELBOW 45 DEG. TO ELBOW 90 DEG., FLARELESS
| Organization: | AIR FORCE |
| Publication Date: | 20 June 1986 |
| Status: | inactive |
| Page Count: | 2 |
scope:
SWIVEL NUTS MUST HAVE HEX DIMENSIONS IN ACCORDANCE WITH MS21921, AND MUST BE INCAPABLE OF BEING REMOVED FROM THE FITTING ASSEMBLY.
A TRUE CIRCULAR CROSS SECTION IS NOT REQUIRED WITHIN THE ANGLE OF THE BEND OF THE END FITTING, HOWEVER, A BALL .031 INCH SMALLER THAN THE STRAIGHT TUBE I.D. MUST PASS THROUGH THE ENTIRE TUBE AFTER BENDING. FITTING END TO MATE WITH MS 33514.
HOSE ASSEMBLIES TO BE SPECIFIED AS :
12 INCHES LONG AND UNDER-INCREMENTS NOT LESS THAN 1.8 INCH (TOLERANCE ± 1.8 INCH)
12 INCHES TO 18 INCHES LONG-INCREMENTS NOT LESS THAN 1 4 INCH (TOLERANCE ± 1.8 INCH)
18 INCHES TO 36 INCHES LONG-INCREMENTS NOT LESS THAN 1 2 INCH (TOLERANCE ± ¼ INCH)
OVER 35 INCHES LONG-INCREMENTS NOT LESS THAN 1 INCH (TOLERANCE ± 1% OF LENGTH)
THE PART NO. SHALL BE FORMULATED TO REFLECT THE BASE ASSEMBLY NUMBER, SIZE, LENGTH AND ANGLE.
[E circled] CANCELLED - FOR PROCUREMENT USE AS119 AND AS625 This military standard has been approved by the Department of Defense and is mandatory use by all Departments and Agencies of the Department of Defense. Selection for all new engineering and design applications and for repetitive use shall be made from this document.
"A" AS 1072-XX-SIL SLEEVE, FIRE PROTECTION (SILICONE) (−65°F (−54°C) THRU +500°F (+260°C)) SECURE WITH CRES BANDS AS REQUIRED "B" AS 1073-XX-A/B SLEEVE, HEAT SHRINKABLE (−65°F (−54°C) THRU +250°F (121°C)XA DESIGNATES TRANSPARENT COVER FOR I.D. BANDS, ETC., MATERIAL IRRADIATED POLYOLEFIN, NOT FLAME RESISTANT) (B DESIGNATES OPAQUE BLACK COVER FOR ABRASION PROTECTION, SELF-EXTINGUISHING IN FLAME) "C" AS 1291-XX-A/B SLEEVE, CHAFEGUARD, TFE (−65°F (−54°C) THRU +500°F (+232°C))(A DESIGNATES WHITE EXTRUDED AND SEAMLESS) (B DESIGNATES BLACK EXTRUDED AND SEAMLESS) WITH CRES BANDS, AS REQUIRED "D" AS 1291-XX-C SLEEVE, CHAFE GUARD, FEP (−65°F (−54°C) THRU +350°F(+177°C))(C DESIGNATES TRANSPARENT FEP) SECURE WITH CRES BANDS AS REQUIRED "E" AS 1291-XX SLEEVE, HEAVY WALL, CHAFE GUARD, TFE (−65°F (−54°C) THRU +450°F (+232°C)) SECURE WITH CRES BANDS "L" LOCKWIRE HOLE "F" CODE A + L "G" CODE B + L "H" CODE C + L "J" CODE D + L "K" LODE E + L
THE CUT ENDS OF THE FIRE PROTECTION SLEEVE (CODE A) SHALL BE COATED WITH RTV SILICONE RUBBER, PRIOR TO INSTALLATION TO PREVENT WICKING OF FLUIDS. AFTER INSTALLATION, CRACAS OR VOIDS IN THE FIRE PROTECTION SLEEVE, WHICH EXPOSE THE ASBESTOS, SHALL BE COATED WITH RTV RUBBER.
DIMENSIONS IN INCHES.
FOR DESIGN PURPOSES, THIS STANDARD TAKES PRECEDENCE OVER PROCUREMENT DOCUMENTS REFERENCED HEREIN.
REFERENCED DOCUMENTS SHALL BE OF THE ISSUE IN EFFECT ON DATE OF INVITATION FOR BID.
Document History