DS/HD 384.7.714 S1

Electrical installations of buildings - Part 7: Requirements for special installations or locations - Section 714: Outdoor lighting installations

inactive
Buy Now
Organization: DS
Publication Date: 5 February 2002
Status: inactive
Page Count: 18
ICS Code (Exterior building lighting): 91.160.20
scope:

This section of IEC 364-7 deals with fixed external lighting installations. NOTE: - External lighting comprises luminaries, wiring system and accessories located outside buildings. The requirements apply particularly to: - lighting installations e.g. for roads, parks, gardens, public places, sporting areas, illumination of monuments and floodlighting; - other equipment incorporation lighting such as telephone kiosks, bus shelters, advertising panels, town plans, road signs. These rules do not apply to: - public lighting installations which are part of public power grid and operated by a public supply authority who is responsible for and has taken all necessary measures regarding safety; - temporary festoon lighting; - road traffic signal systems; - luminaries which are fixed to the outside of a building and are supplied directly from the internal wiring of that building. For lighting installation for swimming pools and fountains, see IEC 364-7-702.

Document History

DS/HD 384.7.714 S1
February 5, 2002
Electrical installations of buildings - Part 7: Requirements for special installations or locations - Section 714: Outdoor lighting installations
This section of IEC 364-7 deals with fixed external lighting installations. NOTE: - External lighting comprises luminaries, wiring system and accessories located outside buildings. The requirements...

References

Advertisement