DIN EN 61124

Reliability testing - Compliance tests for constant failure rate and constant failure intensity (IEC 61124:2006); German version EN 61124:2006

inactive
Organization: DIN
Publication Date: 1 January 2007
Status: inactive
Page Count: 127
ICS Code (Electrical engineering in general): 29.020

Document History

January 1, 2013
Reliability testing - Compliance tests for constant failure rate and constant failure intensity (IEC 61124:2012); German version EN 61124:2012
Diese Internationale Norm enthält eine Reihe von optimierten Prüfplänen, die dazugehörigen Operations- Charakteristiken und die erwarteten Prüfdauern. Zusätzlich werden auch Algorithmen zur...
May 1, 2010
Reliability testing - Compliance tests for constant failure rate and constant failure intensity (IEC 56/1347/CDV:2009); German version FprEN 61124:2009
A description is not available for this item.
DIN EN 61124
January 1, 2007
Reliability testing - Compliance tests for constant failure rate and constant failure intensity (IEC 61124:2006); German version EN 61124:2006
A description is not available for this item.
Advertisement