CEN - EN 13482

Rubber Hoses and Hose Assemblies for Asphalt and Bitumen - Specification

inactive
Organization: CEN
Publication Date: 1 September 2001
Status: inactive
Page Count: 16
ICS Code (Hoses and hose assemblies): 23.040.70

Document History

October 1, 2013
Rubber hoses and hose assemblies for asphalt and bitumen - Specification
This European Standard specifies requirements for two types of hose and hose assembly (Type 1 and Type 2) identified by their maximum working pressures (Type 1 7 bar and Type 2 15 bar) and main use,...
EN 13482
September 1, 2001
Rubber Hoses and Hose Assemblies for Asphalt and Bitumen - Specification
A description is not available for this item.

References

Advertisement