AFNOR - NF EN 50400

Basic standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service

inactive
Organization: AFNOR
Publication Date: 1 September 2006
Status: inactive
ICS Code (Mobile services in general): 33.070.01
ICS Code (Radiation protection): 13.280
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

February 9, 2013
Basic standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service
A description is not available for this item.
NF EN 50400
September 1, 2006
Basic standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service
A description is not available for this item.
Advertisement