DS/EN ISP 11185-4

Information technology - International Standardized Profiles FVT2nn - Virtual Terminal Basic Class - Register of control object type definitions - Part 4: FVT217 - Horizontal Tabulation Control Object

inactive, Most Current
Organization: DS
Publication Date: 16 November 1995
Status: inactive
Page Count: 16
ICS Code (Multilayer applications): 35.100.05
scope:

The concept of Profiles for OSI, and the structure of the international Standardized Profiles and that document them, are defined in ISO/IEC TR 10000-1. Such profiles are divided into a number of different classes and sub-classes. Two of these classes contain sub-classes comprising functions of the Virtual Terminal Basic Class Service and Protocol specified in the base standards ISO 9040 and ISO 9041.

Document History

DS/EN ISP 11185-4
November 16, 1995
Information technology - International Standardized Profiles FVT2nn - Virtual Terminal Basic Class - Register of control object type definitions - Part 4: FVT217 - Horizontal Tabulation Control Object
The concept of Profiles for OSI, and the structure of the international Standardized Profiles and that document them, are defined in ISO/IEC TR 10000-1. Such profiles are divided into a number of...
Advertisement