DS/IEC 793-2

Optical fibres. Part 2: Product specifications

inactive
Organization: DS
Publication Date: 2 July 1990
Status: inactive
scope:

Provides product specifications for coated optical fibres with o r without buffer and deals with two classes of optical fibres, c lass A multimode and class B single mode. There are at present four categories of class A fibres and three of class B

Document History

March 12, 1998
Optical fibres - Part 2: Product specifications
This standard provides specifications for coated optical fibres with or without buffer and deals with two classes of optical fibres: class A multimode and class B single mode. At present there are...
January 10, 1995
Optical fibres - Part 2: Product specifications
This standard is applicable to optical fibres type A1a, A1b, A1c and A1d. These are used or can be incorporated in information transmission equipment and optical fibre cables.
February 10, 1992
Optical fibres - Part 2: Product specifications
The standard provides specifications for coated optical fibr es with or without buffer and deals with two classes of opti cal fibres, class A multimode and class B single mode. There are at present...
DS/IEC 793-2
July 2, 1990
Optical fibres. Part 2: Product specifications
Provides product specifications for coated optical fibres with o r without buffer and deals with two classes of optical fibres, c lass A multimode and class B single mode. There are at present four...
August 18, 1989
Optical fibres. Part 2: Product specifications
Provides product specifications for coated optical fibres with o r without buffer and deals with two classes of optical fibres, c lass A multimode and class B single mode. There are at present four...
Advertisement