DS/EN 13202

Ergonomics of the thermal environment - Temperatures of touchable hot surfaces - Guidance for establishing surface temperature limit values in product standards with the aid of EN 563

inactive, Most Current
Organization: DS
Publication Date: 5 September 2000
Status: inactive
Page Count: 50
ICS Code (Ergonomics): 13.180
scope:

This standard specifies methods for the assessment of the risk of burning when a hot surface is touched by unprotected skin. This document also describes how surface temperature limit values can be established in product standards with the aid of EN 563.

Document History

DS/EN 13202
September 5, 2000
Ergonomics of the thermal environment - Temperatures of touchable hot surfaces - Guidance for establishing surface temperature limit values in product standards with the aid of EN 563
This standard specifies methods for the assessment of the risk of burning when a hot surface is touched by unprotected skin. This document also describes how surface temperature limit values can be...

References

Advertisement