DS/EN 50341-1

Overhead electrical lines exceeding AC 45 kV – Part 1: General requirements – Common specifications

inactive
Organization: DS
Publication Date: 11 December 2001
Status: inactive
Page Count: 238
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

This standard applies to overhead electric lines with rated voltages exceeding 45 kV AC and with rated frequencies below 100 Hz. This standard specifies the general requirements that shall be met for the design and construction of new overhead lines to ensure that the line is suitable for its purpose with regard to safety of persons, maintenance, operation and environmental considerations. This standard does not apply to : - overhead electric lines inside closed electrical areas as defined in HD 637; - catenary systems of electrified railways.

Document History

January 31, 2013
Overhead electrical lines exceeding AC 1 kV - Part 1: General requirements - Common specifications
This European Standard applies to new overhead electric lines with nominal system voltages exceeding AC 1 kV and with rated frequencies below 100 Hz.The extent of the application of this standard by...
DS/EN 50341-1
December 11, 2001
Overhead electrical lines exceeding AC 45 kV – Part 1: General requirements – Common specifications
This standard applies to overhead electric lines with rated voltages exceeding 45 kV AC and with rated frequencies below 100 Hz. This standard specifies the general requirements that shall be met for...
Overhead electrical lines exceeding AC 1 kV -- Part 1: General requirements - Common specifications
This European Standard applies to new overhead electric lines with nominal system voltages exceeding AC 1 kV and with rated frequencies below 100 Hz. The extent of the application of this standard by...
Overhead electrical lines exceeding AC 45 kV - Part 1: General requirements - Common specifications
Replace NOTE 2 by the following: NOTE 2 Design and construction of overhead lines with insulated conductors, where internal and external clearances can be smaller than specified in the standard, are...
Advertisement