CSA - ISO/IEC 10168-1-01
Information Technology - Open Systems Interconnection - Structure of Management Information: Requirements and Guidelines for Implementation Conformance Statement Proformas Associated with OSI Management
| Organization: | CSA |
| Publication Date: | 1 February 2001 |
| Status: | inactive |
| Page Count: | 49 |
scope:
This part of ISO/IEC 10168 specifies a test suite structure and test purposes for the Session protocol, as defined in ISO/IEC 8327-1 except for the symmetric synchronize and for the data separation functional units.
This part of ISO/IEC 10168 does not specify how the conformance tests are to be realized or used, nor how the test results are to be presented or used.
This part of ISO/IEC 10168 applies to conformance test suites for testing Session protocol implementations which operate over a connection oriented Transport service (ISO 8072) and which claim conformance to ISO/IEC 8327-1.
NOTE - The choice of test method may restrict the test purposes which can be realized.
This part of ISO/IEC 10168 does not include a general assessment of períormance, reliability or robustness of relevant protocol implementations, nor an assessment of the design of the protocol itself.
Document History