ITU-R F.1245

Mathematical Model of Average and Related Radiation Patterns for Line-of-Sight Point-to-Point Radio-Relay System Antennas for Use in Certain Coordination Studies and Interference Assessment in the Frequency Range from 1 GHz to About 70 GHz

inactive
Buy Now
Organization: ITU-R
Publication Date: 1 January 2000
Status: inactive
Page Count: 4

Document History

January 1, 2019
Mathematical model of average and related radiation patterns for point-to-point fixed wireless system antennas for use in interference assessment in the frequency range from 1 GHz to 86 GHz
This Recommendation provides average and related reference radiation patterns for point-to-point fixed wireless system (FWS) antennas in the frequency range from 1 GHz to 86 GHz. The analysis in this...
March 1, 2012
Mathematical model of average and related radiation patterns for line-of-sight point-to-point fixed wireless system antennas for use in certain coodination studies and interference assessment in the frequency range from 1 GHz to about 70 GHz
This Recommendation provides average and related reference radiation patterns for line-of-sight point-topoint fixed wireless system (FWS) antennas in the frequency range from 1 GHz to about 70 GHz....
ITU-R F.1245
January 1, 2000
Mathematical Model of Average and Related Radiation Patterns for Line-of-Sight Point-to-Point Radio-Relay System Antennas for Use in Certain Coordination Studies and Interference Assessment in the Frequency Range from 1 GHz to About 70 GHz
A description is not available for this item.
January 1, 1997
Mathematical Model of Average Radiation Patterns for Line-of-Sight Point-to-Point Radio-Relay System Antennas for Use in Certain Coordination Studies and Interference Assessment in the Frequency Range from 1 to About 40 GHz
A description is not available for this item.
Advertisement