DLA - SMD-5962-92113 REV A

MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 28 July 1995
Status: inactive
Page Count: 15

Document History

July 18, 2022
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
April 10, 2018
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC/DC CONVERTER
INTENDThis drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
November 10, 2011
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 1, 2007
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 28, 2002
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
SMD-5962-92113 REV A
July 28, 1995
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
February 16, 1994
MICROCIRCUIT, HYBRID, LINEAR, 15-VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
Advertisement