NPFC - MIL-C-38359
CABLE, POWER, ELECTRICAL, AIRPORT LIGHTING, CROSS-LINKED, POLYETHYLENE (XLP)
| Organization: | NPFC |
| Publication Date: | 4 June 1985 |
| Status: | active |
| Page Count: | 10 |
scope:
This specification covers 8 AWG single conductor electric power cable of two voltage ranges intended primarily for use in airport lighting series circuits.
Cables shall be of the following classes, as specified (see 6.2):
Class 1 - 3000 V rms Class 2 - 5000 V rms.
Part numbers shall be of the following form, as specified (see 6.2):
Class 1 - M38359 -3K Class 2 - M38359 -5K
intended Use:
The cable covered by this specification is intended for airport series lighting circuits in direct burial or use on the ground.
Document History