ECIA - EIA-720

SPECIFICATION FOR SMALL FORM FACTOR 63.5 mm (2.5 inch) DISK DRIVES

inactive
Buy Now
Organization: ECIA
Publication Date: 1 February 2007
Status: inactive
Page Count: 28
scope:

This standard defines the dimensions and connector locations of 63.5 millimeters (2.5 inch) small form factor disk drives.

The purpose of this standard is to define the external characteristics of small from factor disk drives so that products from different vendors may be used in the same mounting configurations.

The standard provides specifications on external dimensions, connectors, connector placement, and mounting holes to assist manufacturers in the systems integration of small form factor disk drives.

Document History

August 1, 2016
Specification for Small Form Factor 63.5 millimeters (2.5 inches) Disk Drives
This specification defines the dimensions and connector locations of 63.5 millimeters (2.5 inches) small form factor disk drives. The purpose of this specification is to define the external...
EIA-720
February 1, 2007
SPECIFICATION FOR SMALL FORM FACTOR 63.5 mm (2.5 inch) DISK DRIVES
This standard defines the dimensions and connector locations of 63.5 millimeters (2.5 inch) small form factor disk drives. The purpose of this standard is to define the external characteristics of...
January 1, 1998
EIA Specification for Small Form Factor 63.5 mm (2.5 in) Disk Drives
A description is not available for this item.

References

Advertisement