DIN 939
Studs - Metal end ≈ 1,25 d
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 February 1995 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
Scope and field of application
This standard specifies dimensions and technical delivery conditions for studs intended for use mainly in cast iron. As specified in DIN 267-2, the stud end thread shall be produced to tolerance Sk6 as in DIN 13-51, unless the stud is designated Fo ('without interference-fit thread') or Sn4.
Document History
DIN 939
February 1, 1995
Studs - Metal end ≈ 1,25 d
Scope and field of application
This standard specifies dimensions and technical delivery conditions for studs intended for use mainly in cast iron. As specified in DIN 267-2, the stud end thread...