ISO 10555-5
Sterile, Single-Use Intravascular Catheters - Part 5: Over-Needle Peripheral Catheters
| Organization: | ISO |
| Publication Date: | 15 July 1999 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
scope:
Foreword
ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is normally carried out through ISO technical committees. Each member body interested in a subject for which a technical committee has been established has the right to be represented on that committee. International organizations, governmental and non-governmental, in liaison with ISO, also take part in the work. ISO collaborates closely with the International Electrotechnical Commission (IEC) on all matters of electrotechnical standardization.
Draft International Standards adopted by the technical committees are circulated to the member bodies for voting. Publication as an International Standard requires approval by at least 75 % of the member bodies casting a vote.
Amendment 1 to International Standard ISO 10555-5:1996 was prepared by Technical Committee ISO/TC 84, Medical devices for injections, Subcommittee SC 1, Syringes, needles and intravascular catheters for single use.
The purpose of this amendment is to introduce into ISO 10555-5:1996 requirements for the leak-tightness of vent fittings.
Document History