DS/EN ISO 14509/A1
Small craft - Measurement of airborne sound emitted by powered recreational craft
inactive, Most Current
| Organization: | DS |
| Publication Date: | 23 September 2004 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Small craft): | 47.080 |
| ICS Code (Noise emitted by means of transport): | 17.140.30 |
scope:
This standard specifies the conditions for obtaining reproducible and comparable measurement results of the maximum sound pressure level of airborne sound generated during the passage of powered recreational craft of up to 24 m length of hull. Amendment 1: This amendment includes type testing of stern drives with integral exhaust systems.
Document History
DS/EN ISO 14509/A1
September 23, 2004
Small craft - Measurement of airborne sound emitted by powered recreational craft
This standard specifies the conditions for obtaining reproducible and comparable measurement results of the maximum sound pressure level of airborne sound generated during the passage of powered...
January 10, 2001
Small craft - Measurement of airborne sound emitted by powered recreational craft
This standard specifies the conditions for obtaining reproducible and comparable measurement results of the maximum sound pressure level of airborne sound generated during the passage of powered...