DLA - SMD-5962-90996 REV A

MICROCIRCUIT, DIGITAL, CMOS, 12 X 12 MULTIPLIER/ACCUMULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 July 1992
Status: inactive
Page Count: 23
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Multiply time 01 TMC2009 12 × 12 bit CMOS multiplier/accumulator 170 ns 02 LMA1009/2009 12 × 12 bit CMOS multiplier/accumulator 95 ns 03 LMA1009/2009 12 × 12 bit CMOS multiplier/accumulator 65 ns 04 LMA1009/2009 12 × 12 bit CMOS multiplier/accumulator 55 ns

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 O or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline X D-13 (64-lead, 3.240" × .920" × .225"), dual-in-line package Y C-7 (68-terminal, .962" × .962" × .120"), square leadless chip carrier package Z C-J5 (68-terminal, .960" × .960" × .135"), square grid chip carrier package unformed lead option only U P-AC (68-pin, 1.180" × 1.180" × .345"), square pin grid array

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage- - - - - - - - - - - - - - - - - - - - - −0.5 to +7.0 V Input voltage - - - - - - - - - - - - - - - - -- - - - - −0.5 to (VDD + 0.5) V Output: Applied voltage 3/ - - - - - - - - - - - - - - - - - −0.5 to (VDD +0.5) V Forced current 4/ 5/- - - - - - - - - - - - - - - - - −3.0 mA +6.0 mA Temperature: Operating, case - - - - - - - - - - - - - - - -- - - - −60°C to +130°C Operating, junction- - - - - - - - - - - - - - - - - - +175°C Lead, soldering (10 seconds)- - - - - - - - - - - - - +300°C Storage- - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation, unloaded 6/ Device type 01 - - - - - - - - - - - - - - - - - -- - 330 mW Device types 02, 03, and 04 - - - - - - - - - -- - - 138 mW Thermal resistance, junction-to-case (ΘJC): Cases X, Y, Z, U - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C

Supply voltage (VDD) - - - - - - - - - - - - - - - - 4.5 V ≤ VDD ≤ 5.5 V Input voltage, logic low (VIL)- - - - - - - - - - - - 0.8 V Input voltage, logic high (VIH) - - - - - - - - - - - 2.0 V Case temperature (TC) - - - - - - - - - - - - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - - XX percent 7/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 27, 1996
MICROCIRCUIT, DIGITAL, CMOS, 12 X 12 MULTIPLIER/ACCUMULATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90996 REV A
July 15, 1992
MICROCIRCUIT, DIGITAL, CMOS, 12 X 12 MULTIPLIER/ACCUMULATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
February 1, 1991
MICROCIRCUIT, DIGITAL, CMOS, 12 X 12 MULTIPLIER/ACCUMULATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement