ETSI - EN 301 765

Private Integrated Services Network (PISN); Functional Requirements for Static Circuit-Mode Inter-PINX Connections

inactive
Organization: ETSI
Publication Date: 1 February 2000
Status: inactive
Page Count: 5
scope:

Foreword

This European Standard (Telecommunications series) has been produced by ETSI Technical Committee Communication, Networks & Systems Interconnection (ECMA), and is now submitted for the One-step Approval Procedure.

The present document is one of a series of standards defining services and signalling protocols applicable to Private Integrated Services Networks (PISN). The series uses the Integrated Services Digital Network (ISDN) concepts as developed by ITU-T and conforms to the framework of standards for Open Systems Interconnection (OSI) as defined by ISO/IEC.

The present document in particular specifies mapping functions for the type of scenario where two PINXs are interconnected via Dedicated Transmission Systems and/or Cross Connect Systems.

The present document endorses an International Standard, ISO/IEC 14474.

Document History

August 1, 2000
Private Integrated Services Network (PISN); Functional Requirements for Static Circuit-Mode Inter-PINX Connections
A description is not available for this item.
EN 301 765
February 1, 2000
Private Integrated Services Network (PISN); Functional Requirements for Static Circuit-Mode Inter-PINX Connections
Foreword This European Standard (Telecommunications series) has been produced by ETSI Technical Committee Communication, Networks & Systems Interconnection (ECMA), and is now submitted for the...
Advertisement