AIR FORCE - MIL-L-6602

LENS CONE, AERIAL CAMERA, TYPE C-6 6 INCH F/6.3, 9 X 9 INCH FORMAT

active
Organization: AIR FORCE
Publication Date: 17 April 1953
Status: active
Page Count: 11
scope:

This specification covers one type of 6-inch f/6.3, 9 × 9 inch format, aircraft reconnaissance camera lens cone utilizing an intra-lens shutter and diaphragm, designated Type C-6. The lens cone is intended for use with the Type D-4 camera body, and is a component of the KA-2( ) camera.

Document History

April 20, 1956
LENS CONE, AERIAL CAMERA, TYPE C-6 6 INCH F/6.3, 9 X 9 INCH FORMAT
A description is not available for this item.
MIL-L-6602
April 17, 1953
LENS CONE, AERIAL CAMERA, TYPE C-6 6 INCH F/6.3, 9 X 9 INCH FORMAT
This specification covers one type of 6-inch f/6.3, 9 × 9 inch format, aircraft reconnaissance camera lens cone utilizing an intra-lens shutter and diaphragm, designated Type C-6. The lens cone is...
Advertisement