ASHRAE - HVAC SYSTEMS AND EQUIPMENT IP CH 10

Steam Systems

inactive
Organization: ASHRAE
Publication Date: 1 January 2004
Status: inactive
Page Count: 16
scope:

STEAM systems use the vapor phase of water to supply heat or kinetic energy through a piping system. As a source of heat, steam can heat a conditioned space with suitable terminal heat transfer equipment such as fan-coil units, unit heaters, radiators, and convectors (finned tube or cast iron), or steam can heat through a heat exchanger that supplies hot water or some other heat transfer medium to the terminal units. In addition, steam is commoniy used in heat exchangers (shell-and-tube, plate, or coil types) to heat domestic hot water and supply heat for industrial and commercial processes such as in laundries and kitchens. Steam is also used as a heat source for certain cooling processes such as single-stage and two-stage absorption refrigeration machines.

Document History

SMALL FORCED-AIR HEATING AND COOLING SYSTEMS
A description is not available for this item.
Steam Systems
STEAM systems use the vapor phase of water to supply heat or kinetic energy through a piping system. As a source of heat, steam can heat a conditioned space with suitable terminal heat transfer...
HVAC SYSTEMS AND EQUIPMENT IP CH 10
January 1, 2004
Steam Systems
STEAM systems use the vapor phase of water to supply heat or kinetic energy through a piping system. As a source of heat, steam can heat a conditioned space with suitable terminal heat transfer...

References

Advertisement