DLA - SMD-5962-88713
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 23 September 1988 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function tPD 01,05,09 C16L8 16-input 8-output AND-OR invert logic array 40,30,20 ns 02,06,10 C16R8 16-input 8-output registered AND-OR logic array 40,30,20 ns 03,07,11 C16R6 16-input 6-output registered AND-OR logic array 40,30,20 ns 04,08,12 C16R4 16-input 4-output registered AND-OR logic array 40,30,20 ns
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, 1.060"× .310" .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package X C-2A (20-terminal, .358" × .358" × .075"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC voltage applied to outputs in High Z- - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - −3.0 V dc to +7.0 V dc Output sink current- - - - - - - - - - - - - - - - - 24 mA Thermal resistance, junction-to-case (θJC): See MIL-M-38510, appendix C Maximum power dissipation (PD) 1/ - - - - - - - - - 1.0 W Maximum junction temperature (TJ) - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds maximum) - - +260°C Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Temperature under bias range - - - - - - - - - - - - −55°C to +125°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc High-level input voltage (VIH) - - - - - - - - - - - 2.0 V dc minimum Low-level input voltage (VIL)- - - - - - - - - - - - 0.8 V dc maximum Case operating temperature range (TC) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History