DSF/prEN 50377-4-1

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications -- Part 4-1: Type SC-PC duplex terminated on IEC 60793-2 category A1a and A1b multimode fibre

pending, Most Current
Organization: DS
Status: pending
Page Count: 27
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This specification contains the initial, start of life dimensional, optical, mechanical and environmental
performance requirements which a terminated and assembled multimode resilient alignment sleeve SC-PC
connector set (plug / adaptor / plug) must meet in order for it to be categorised as an EN standard product.
Since different variants and grades of performance are permitted, product marking details are given in Section 3.5.

Document History

DSF/prEN 50377-4-1
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications -- Part 4-1: Type SC-PC duplex terminated on IEC 60793-2 category A1a and A1b multimode fibre
This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode resilient alignment...
Advertisement