DS/EN 300195-5 V1.3.3

Integrated Services Digital Network (ISDN); Supplementary service interactions; Digital Subscriber Signalling System No. one (DSS1) protocol; Part 5: Test Suite Structure and Test Purposes (TSS&T P) specification for the network

active, Most Current
Organization: DS
Publication Date: 15 December 2000
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document specifies the Test Suite Structure and Test Purposes (TSS&T P) for the Network side of the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [14]) of implementations conforming to the stage three standard for the Supplementary service interactions for the pan-European Integrated Services Digital Network (ISDN) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol, EN 300 195-1 [3]. A further part of the present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document. Other parts specify the TSS&T P and the ATS and partial PIXIT proforma for the User side of the T reference point or coincident S and T reference point of implementations conforming to EN 300 195-1 [3].

Document History

DS/EN 300195-5 V1.3.3
December 15, 2000
Integrated Services Digital Network (ISDN); Supplementary service interactions; Digital Subscriber Signalling System No. one (DSS1) protocol; Part 5: Test Suite Structure and Test Purposes (TSS&T P) specification for the network
The present document specifies the Test Suite Structure and Test Purposes (TSS&T P) for the Network side of the T reference point or coincident S and T reference point (as defined in ITU-T...

References

Advertisement