FORD WSD-M21P13-A2

CORROSION PROTECTIVE COATING, ZINC/CHROMATE/ COMBINATION TYPE - 500 H

inactive
Buy Now
Organization: FORD
Publication Date: 8 May 1991
Status: inactive
Page Count: 4
scope:

1. SCOPE

These specifications define four performance levels of a proprietary corrosion protection coating for steel which is heat converted from an aqueous dispersion of zinc flake, chromium salts, and organic materials. The final coating of A1, A2 and A3 principally consists of zinc. A4 consists of approximately 50/50 zinc/aluminum. A3 contains an integral lubrication constituent for the control of Torque-Tension characteristics.

Document History

January 28, 2004
CORROSION PROTECTIVE COATING, ZINC/ CHROMATE/COMBINATION TYPE - 500 h ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define four performance levels of a proprietary corrosion protection coating for steel which is heat converted from an aqueous dispersion of zinc flake, chromium salts,...
FORD WSD-M21P13-A2
May 8, 1991
CORROSION PROTECTIVE COATING, ZINC/CHROMATE/ COMBINATION TYPE - 500 H
1. SCOPE These specifications define four performance levels of a proprietary corrosion protection coating for steel which is heat converted from an aqueous dispersion of zinc flake, chromium salts,...

References

Advertisement