NPFC - MIL-L-85314

LIGHT SYSTEMS, AIRCRAFT, ANTI-COLLISION, STROBE, GENERAL SPECIFICATION FOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 30 June 1983
Status: active
Page Count: 20
scope:

This specification covers the general requirements for two types of anti-collision, aircraft lighting strobe systems. The lighting system shall be defined as the total number of lightheads and power supplies required to provide 360° protective lighting in the horizontal plane of the aircraft. Vertical protective lighting coverage provided by the lighting system is dependent on the system selected in accordance with the applicable specification sheet.

Strobe anti-collision, aircraft light systems shall be of the following types, as specified (see 6.2):

Type I - For use with 28 volt direct current (VDC) aircraft power source Type II - For use with one phase of a three phase 115 volt alternating current (VAC) 400 hertz (Hz) aircraft power source

intended Use:

The strobe anti-collosion aircraft light system is intended to be suitable as a supplement to or replace existing anti-collision lighting system(s) as a means to reduce the risk of mid-air... View More

Document History

July 23, 2019
Light Systems, Aircraft, Anti-Collision, Strobe, General Specification for
A description is not available for this item.
March 20, 1992
LIGHT SYSTEMS, AIRCRAFT, ANTI-COLLISION, STROBE, GENERAL SPECIFICATION FOR
A description is not available for this item.
November 15, 1984
LIGHT SYSTEMS, AIRCRAFT, ANTI-COLLISION, STROBE, GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-L-85314
June 30, 1983
LIGHT SYSTEMS, AIRCRAFT, ANTI-COLLISION, STROBE, GENERAL SPECIFICATION FOR
This specification covers the general requirements for two types of anti-collision, aircraft lighting strobe systems. The lighting system shall be defined as the total number of lightheads and power...
December 27, 1982
LIGHT SYSTEMS, AIRCRAFT, ANTI-COLLISION, STROBE, GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement