DS/EN 60687 + Corr.
Alternating current static watt-hour meters for active energy (classes 0,2 S and 0,5 S)
| Organization: | DS |
| Publication Date: | 14 February 1996 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This International Standard applies only to newly manufactured static watt-hour meters of accuracy classes 0,2 S and 0,5 S, for the measurement of alternating-current electrical active energy of a frequency in the range 45 Hz to 65 Hz and to their type tests only. It applies only to transformer-operated
Document History