DS/EN ISO 8847/AC
Small craft – Steering gear – Cable and pulley systems
inactive
| Organization: | DS |
| Publication Date: | 13 October 2005 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Small craft): | 47.080 |
scope:
This standard specifies the minimum level of requirements for operation, construction and installation of cable and pulley steering systems on sailing craft of hull length up to 24 m, with or without an auxillary engine.
Document History
August 2, 2021
Small craft – Steering gear – Cable over pulley systems (ISO 8847:2021)
This document specifies the requirements for the design, construction, installation and testing of cable over pulley steering systems on sailing craft of hull lengths up to 24 m with or without an...
August 7, 2017
Small craft – Steering gear – Cable and pulley systems (ISO 8847:2004)
This International Standard specifies the minimum level of requirements for operation, construction and installation of cable and pulley steering systems on sailing craft of hull length up to 24 m,...
DS/EN ISO 8847/AC
October 13, 2005
Small craft – Steering gear – Cable and pulley systems
This standard specifies the minimum level of requirements for operation, construction and installation of cable and pulley steering systems on sailing craft of hull length up to 24 m, with or without...
May 26, 2004
Small craft – Steering gear – Cable and pulley systems
This standard specifies the minimum level of requirements for operation, construction and installation of cable and pulley steering systems on sailing craft of hull length up to 24 m, with or without...
Small craft – Steering gear – Cable over pulley systems (ISO/DIS 8847:2019)
This document specifies the requirements for the design, construction, installation and testing of cable over pulley steering systems on sailing craft of hull lengths up to 24 m with or without an...