NPFC - DSCC-DWG-98018

RESISTOR, CHIP, THERMAL (THERMISTOR), PTC, STYLE 0805

inactive
Buy Now
Organization: NPFC
Publication Date: 12 May 1998
Status: inactive
Page Count: 7
scope:

This drawing describes the requirements for a thermally sensitive 0.080 by 0.050 (1.98mm by 1.40mm) chip thermistor available in 1 percent, 2 percent, 5 percent, and 10 percent resistance tolerances. These thermistors exhibit positive temperature coefficient (PTC) characteristics and are primarily intended for incorporation into surface mount applications.

intended Use:

Resistors conforming to this drawing are intended for use when military specifications do not exist. This drawing is intended exclusively to prevent the proliferation of unnecessary duplicate... View More

Document History

May 25, 2017
RESISTOR, CHIP, THERMAL (THERMISTOR), PTC, STYLE 0805
This drawing describes the requirements for thermal resistor (thermistor), chip, style 0805 (0.080 inch by 0.050 inch), available in 1 percent, 2 percent, 5 percent and 10 percent resistance...
November 8, 2007
RESISTOR, CHIP, THERMAL (THERMISTOR), PTC, STYLE 0805
This drawing describes the requirements for thermal resistor (thermistor), chip, style 0805 (0.080 inch by 0.050 inch), available in 1 percent, 2 percent, 5 percent and 10 percent resistance...
April 8, 2004
RESISTOR, CHIP, THERMAL (THERMISTOR), PTC, STYLE 0805
A description is not available for this item.
February 6, 2004
RESISTOR, CHIP, THERMAL (THERMISTOR), PTC, STYLE 0805
A description is not available for this item.
DSCC-DWG-98018
May 12, 1998
RESISTOR, CHIP, THERMAL (THERMISTOR), PTC, STYLE 0805
Resistors conforming to this drawing are intended for use when military specifications do not exist. This drawing is intended exclusively to prevent the proliferation of unnecessary duplicate...

References

Advertisement