ISO/IEC 17050-2

Conformity assessment Supplier's declaration of conformity Part 2: Supporting documentation

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2004
Status: active
Page Count: 8
ICS Code (Product and company certification. Conformity assessment): 03.120.20
scope:

This part of ISO/IEC 17050 specifies general requirements for supporting documentation to substantiate a supplier's declaration of conformity, as described in ISO/IEC 17050-1.

For the purposes of this part of ISO/IEC 17050, the object of a declaration of conformity can be a product, process, management system, person or body.

Instead of "supplier's declaration of conformity", the term "declaration of conformity" can be used when appropriate.

Document History

ISO/IEC 17050-2
October 1, 2004
Conformity assessment Supplier's declaration of conformity Part 2: Supporting documentation
This part of ISO/IEC 17050 specifies general requirements for supporting documentation to substantiate a supplier's declaration of conformity, as described in ISO/IEC 17050-1. For the purposes of...

References

Advertisement