DS/EN 60068-2-6

Environmental testing - Part 2: Tests - Tests Fc: Vibration (sinusoidal)

inactive
Organization: DS
Publication Date: 7 December 1995
Status: inactive
Page Count: 100
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 68 gives a method of test which provides a standard procedure to determine the ability of components, equipment and other articles, hereafter referred to as specimens, to withstand specified severities of sinusoidal vibration. The purpose of this test is to determine any mechanical weakness and/or degradation in the specified performance of specimens and to use this information, in conjunction with the relevant specification, to decide the acceptability of the specimens.

Document History

August 22, 2008
Environmental testing - Part 2-6: Tests - Test Fc: Vibration (sinusoidal)
This part of IEC 60068 gives a method of test which provides a standard procedure to determine the ability of components, equipment and other articles, hereinafter referred to as specimens, to...
DS/EN 60068-2-6
December 7, 1995
Environmental testing - Part 2: Tests - Tests Fc: Vibration (sinusoidal)
This part of IEC 68 gives a method of test which provides a standard procedure to determine the ability of components, equipment and other articles, hereafter referred to as specimens, to withstand...
Environmental testing -- Part 2-6: Tests - Test Fc: Vibration (sinusoidal)
This part of IEC 60068 gives a method of test which provides a standard procedure to determine the ability of components, equipment and other articles, hereinafter referred to as specimens, to...
Advertisement