CTA - EIA-799

On-Screen Display Specification

inactive
Organization: CTA
Publication Date: 1 July 1999
Status: inactive
Page Count: 20
scope:

In this standard, the source of the bitmapped graphics data is called the OSD Producer and the device receiving and processing the data is called the OSD Consumer.

Document History

July 1, 2006
On-Screen Display Specification
This standard, CEA-799-A, specifies syntax and semantics for bitmapped graphics data typically used for on-screen display (OSD). CEA-799-A is applicable whenever it is necessary to specify a standard...
July 1, 2006
On-Screen Display Specifications
This standard, CEA-799-A, specifies syntax and semantics for bitmapped graphics data typically used for on-screen display (OSD). CEA-799-A is applicable whenever it is necessary to specify a standard...
EIA-799
July 1, 1999
On-Screen Display Specification
In this standard, the source of the bitmapped graphics data is called the OSD Producer and the device receiving and processing the data is called the OSD Consumer.
July 1, 1999
On-Screen Display Specification
In this standard, the source of the bitmapped graphics data is called the OSD Producer and the device receiving and processing the data is called the OSD Consumer.

References

Advertisement