DS/EN 300737 V7.2.1
Digital cellular telecommunications system (Phase 2+); In-band control of remote transcoders and rate adaptors for full rate traffic channels (GSM 08.60 version 7.2.1 Release 1998)
| Organization: | DS |
| Publication Date: | 15 June 2001 |
| Status: | active |
| ICS Code (Global System for Mobile Communication (GSM)): | 33.070.50 |
scope:
When 64 kbit/s traffic channels are used on the Abis interface, the speech shall be coded according to CCITT Recommendation G.711 and the data rate adaptation shall be as specified in GSM 04.21 and GSM 08.20. In the case where 16 kbit/s traffic channels are used for full rate speech, enhanced full rate speech, Adaptive Multi-Rate speech or full rate data service, then the present document shall apply for frame structure and for control of remote transcoders and additional rate adaptors. For Adaptive Multi-Rate speech the present document specifies the 16 kBit/s submultiplexing, both for the full and the half rate traffic channels (TCH/AFS and TCH/AHS). The specification for 8 kBit/s submultiplexing is given in GSM 08.61, both for the full and the half rate traffic channels (TCH/AFS and TCH/AHS).
Document History