ETSI - EG 202 192

Speech Processing, Transmission and Quality Aspects (STQ); Comparison of PBX transmission requirements in ANSI/TIA-464-C and ETSI ES 201 168 V1.2.1

inactive
Organization: ETSI
Publication Date: 1 September 2004
Status: inactive
Page Count: 29
scope:

The present document compares, in an orderly manner, like transmission requirements in ANSI/TIA-464-C [7] and those in ES 201 168 [8].

Since only the PBX transmission requirements in ANSI/TIA-464-C[7] and ES 201 168 [8] are compared, it is necessary to examine relevant portions of the scope of each of these standards to gain an overall idea of the scope of the comparison. ES 201 168 [8] provides transmission requirements while ANSI/TIA-464-C [7] provides transmission requirements as well as other PBX parameters, e.g. signalling and supervision. All appearance of ANSI/TIA-464-C [7] in the present document includes ANSI/TIA-464-C-1 [11].

Document History

November 1, 2004
Speech Processing, Transmission and Quality Aspects (STQ); Comparison of PBX transmission requirements in ANSI/TIA-464-C and ETSI ES 201 168 V1.2.1
A description is not available for this item.
EG 202 192
September 1, 2004
Speech Processing, Transmission and Quality Aspects (STQ); Comparison of PBX transmission requirements in ANSI/TIA-464-C and ETSI ES 201 168 V1.2.1
The present document compares, in an orderly manner, like transmission requirements in ANSI/TIA-464-C [7] and those in ES 201 168 [8]. Since only the PBX transmission requirements in...
February 1, 2004
Speech Processing, Transmission and Quality Aspects (STQ); Comparison of PBX transmission requirements in ANSI/TIA-464-C and ETSI ES 201 168 V1.2.1
The present document compares, in an orderly manner, like transmission requirements in ANSI/TIA-464-C-2002 [7]: "Requirements for Private Branch eXchange (PBX) Switching Equipment" and those in ES...

References

Advertisement