NPFC - MIL-I-22231

INDICATOR, AZIMUTH-ELEVATION-RANGE IP446/APG-53A

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 30 October 1959
Status: active
Page Count: 20
scope:

- The equipment covered by this specification shall be a radar indicator suitable for installation and use in high-performance carrier-based or land-based aircraft. When properly installed as a component of Radar Set AN/APG-53A, the indicator shall display range, range versus elevation angle, or range versus azimuth angle in accordance with signals derived from other components of Radar Set AN/APG-53A.

Document History

April 9, 2019
Indicator, Azimuth-Elevation-Range IP-446/APG-53A
A description is not available for this item.
August 30, 1999
INDICATOR, AZIMUTH-ELEVATION-RANGE IP446/APG-53A
A description is not available for this item.
February 20, 1961
INDICATOR, AZIMUTH-ELEVATION-RANGE IP446/APG-53A
A description is not available for this item.
MIL-I-22231
October 30, 1959
INDICATOR, AZIMUTH-ELEVATION-RANGE IP446/APG-53A
- The equipment covered by this specification shall be a radar indicator suitable for installation and use in high-performance carrier-based or land-based aircraft. When properly installed as a...

References

Advertisement