DS/EN 301127 V1.2.1

Fixed Radio Systems; Point-to-point equipment; High capacity digital radio systems carrying SDH signals (up to 2 x STM-1) in frequency bands with about 30 MHz channel spacing and using Co-polar arrangements or Co-Channel Dual Polarized (CCDP) operation

inactive
Organization: DS
Publication Date: 15 January 2002
Status: inactive
ICS Code (Telecommunications in general): 33.020
scope:

The present document specifies the minimum performance parameters for a high capacity digital radio-relay system operating in frequency bands with about 30 MHz channel spacing in the 4 GHz, 6L GHz, 7 GHz, 8L GHz, 13 GHz and 15 GHz bands. The channel capacity is 1 x STM-1 on each polarization that allows to transmit up to 2 × STM-1 signals at the same frequency by using both polarizations in co-channel dual polarized (CCDP) mode of operation with cross-polar interference canceller techniques (XPIC). The present document is also applicable to 1 x STM-1 systems operating only with co-polar arrangement of about 30 MHz for which the CCDP operation with XPIC is considered a non mandatory options; for those systems the clauses relevant to XPIC operation (i.e. co-channel "internal" interference) are not applicable. These systems are intended for local high capacity links (e.g. mobile infrastructure connections) where few channels may be used by different operators) and the crowded environment could require co-polar operation on adjacent channels.

Document History

January 15, 2003
Fixed Radio Systems; Point-to-point equipment; High capacity digital radio systems carrying SDH signals (up to 2 x STM-1) in frequency bands with about 30 MHz channel spacing and using co-polar arrangements or Co-Channel Dual Polarized (CCDP) operation
The present document specifies the minimum performance parameters for a high capacity digital radio-relay system operating in frequency bands with about 30 MHz channel spacing in the 4 GHz, 6L GHz, 7...
DS/EN 301127 V1.2.1
January 15, 2002
Fixed Radio Systems; Point-to-point equipment; High capacity digital radio systems carrying SDH signals (up to 2 x STM-1) in frequency bands with about 30 MHz channel spacing and using Co-polar arrangements or Co-Channel Dual Polarized (CCDP) operation
The present document specifies the minimum performance parameters for a high capacity digital radio-relay system operating in frequency bands with about 30 MHz channel spacing in the 4 GHz, 6L GHz, 7...
April 15, 2001
Fixed Radio Systems; Point-to-point equipment; High capacity digital radio systems carrying SDH signals (2 x STM-1) in frequency bands with about 30 MHz channel spacing and using Co-Channel Dual Polarized (CCDP) operation
The present document specifies the minimum performance parameters for a high capacity digital radio-relay system operating in frequency bands with about 30 MHz channel spacing in the 4 GHz, 6L GHz, 7...
Advertisement