DLA - SMD-5962-86878
MICROCIRCUIT, LINEAR, DUAL, HIGH-SPEED, VOLTAGE COMPARATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 2 February 1987 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class D microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 TL514 Dual differential voltage comparator
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-1 (14-lead, ¼" × ¾") dual-in-line package
Positive supply voltage- - - - - - - - - - - - - - +14 V dc Negative supply voltage- - - - - - - - - - - - - - −7.0 V dc Differential input voltage - - - - - - - - - - - - ±5 V Input voltage- - - - - - - - - - - - - - - - - - - ±7 V Peak output current (TW ≤ 1 s) - - - - - - - - - - 10mA Storage temperature range- - - - - - - - - - - - - −65°C to +150°C Power dissipation (PD) total package - - - - - - - 600 mW 2/ Lead temperature (soldering, 10 s) - - - - - - - - +300°C Thermal resistance, junction to case (θJC) - - - - See MIL-M-38510, appendix C Storage voltage- - - - - - - - - - - - - - - - - - 6 V Junction temperature (TJ)- - - - - - - - - - - - - +150°C
Ambient operating temperature range (TA) - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History