DLA - DSCC-DWG-89054 REV B
CONTACT, ELECTRICAL, CONNECTOR, HIGH VOLTAGE, PIN, SIZE 8, STRAIGHT, SOLDER
inactive
| Organization: | DLA |
| Publication Date: | 28 March 2001 |
| Status: | inactive |
| Page Count: | 5 |
Document History
January 14, 2016
CONTACT, ELECTRICAL, CONNECTOR, HIGH VOLTAGE, PIN, SIZE 8, STRAIGHT, SOLDER
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
April 23, 2008
CONTACT, ELECTRICAL, CONNECTOR, HIGH VOLTAGE, PIN, SIZE 8, STRAIGHT, SOLDER
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
DSCC-DWG-89054 REV B
March 28, 2001
CONTACT, ELECTRICAL, CONNECTOR, HIGH VOLTAGE, PIN, SIZE 8, STRAIGHT, SOLDER
A description is not available for this item.
November 18, 1992
CONTACT, ELECTRICAL, CONNECTOR, HIGH VOLTAGE, PIN, SIZE 8, STRAIGHT, SOLDER
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
March 27, 1991
CONTACT, ELECTRICAL, CONNECTOR, HIGH VOLTAGE, PIN, SIZE 8, STRAIGHT, SOLDER
A description is not available for this item.