DS/EN 1490
Building valves - Combined temperature and pressure relief valves - Tests and requirements
| Organization: | DS |
| Publication Date: | 9 March 2001 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Water heating equipment): | 91.140.65 |
scope:
This European Standard specifies dimensions, materials and performance requirements (including methods of test) for combined temperature and pressure relief valves, of nominal sizes from DN 15 to DN 40, having working pressures from 0,1 MPa (1 bar) to 1,0 MPa (10 bar). Combined temperature and pressure relief valves are intended for fitting to storage water heaters, having a maximum distribution temperature of 95°C, for all energy sources.
Document History