ETSI - EN 301 371-2

Digital Enhanced Cordless Telecommunications (DECT); Cordless Terminal Mobility (CTM); CTM Access Profile (CAP); Profile Test Specification (PTS); Part 2: Profile Specific Test Specification (PSTS) - Portable Radio Termination (PT)

inactive
Organization: ETSI
Publication Date: 1 June 1999
Status: inactive
Page Count: 38
scope:

The present document contains the test specification for Digital Enhanced Cordless Telecommunications (DECT) CTM Access Profile (CAP) Portable Part (PP) applications.

The main objective of the CAP test specification is to provide approval tests giving a high probability of air interface inter-operability between different manufacturer 's equipment in different environments (i.e. public, business and residential).

The ISO standard for the methodology of conformance testing ISO/IEC 9646 Parts 1 to 7 [23] to [29] is used as the basis for the test methodology, and as the basis for the test case specification. This is considered to be unsuitable for Physical layer testing, and therefore a text description is used.

The test cases listed in the present document have been derived from the DECT Common Interface (CI) Test Case Library (TCL) [13] to [21]. In addition as far as the Physical layer is concerned EN 300 176 [9] applies. Additional CAP specific test cases are included where required. The Profile IXIT is based on the DECT CI PIXITs specified in EN 300 497 [13] to [21].

Document History

September 1, 1999
Digital Enhanced Cordless Telecommunications (DECT); Cordless Terminal Mobility (CTM); CTM Access Profile (CAP); Profile Test Specification (PTS); Part 2: Profile Specific Test Specification (PSTS) - Portable Radio Termination (PT)
A description is not available for this item.
EN 301 371-2
June 1, 1999
Digital Enhanced Cordless Telecommunications (DECT); Cordless Terminal Mobility (CTM); CTM Access Profile (CAP); Profile Test Specification (PTS); Part 2: Profile Specific Test Specification (PSTS) - Portable Radio Termination (PT)
The present document contains the test specification for Digital Enhanced Cordless Telecommunications (DECT) CTM Access Profile (CAP) Portable Part (PP) applications. The main objective of the CAP...
September 1, 1998
Digital Enhanced Cordless Telecommunications (DECT); Cordless Terminal Mobility (CTM); CTM Access Profile (CAP); Profile Test Specification (PTS); Part 2: Profile Specific Test Specification (PSTS) - Portable Radio Termination (PT)
The present document contains the test specification for Digital Enhanced Cordless Telecommunications (DECT) CTM Access Profile (CAP) Portable Part (PP) applications. The main objective of the CAP...

References

Advertisement