DS/EN 60249-2-6+Cor.+A2,3
Base materials for printed circuits - Part 2: Specifications - Specification No. 6: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (horizontal burning test)
inactive
| Organization: | DS |
| Publication Date: | 28 March 1996 |
| Status: | inactive |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
Gives requirements for properties of phenolic cellulose paper copper-clad, laminated sheet, economic quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base (phenolic resin bonded cellulose paper laminate) with metal foil bonded to one or both sides.
Document History
October 15, 2001
Base materials for printed circuits - Part 2: Specifications - Specification No. 6: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (horizontal burning test)
Gives requirements for properties of phenolic cellulose paper copper-clad, laminated sheet, economic quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base (phenolic...
DS/EN 60249-2-6+Cor.+A2,3
March 28, 1996
Base materials for printed circuits - Part 2: Specifications - Specification No. 6: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (horizontal burning test)
Gives requirements for properties of phenolic cellulose paper copper-clad, laminated sheet, economic quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base (phenolic...