ISO 15534-2

Ergonomic Design for the Safety of Machinery - Part 2: Principles for Determining the Dimensions Required for Access Openings

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2000
Status: active
Page Count: 30
ICS Code (Safety of machinery): 13.110
ICS Code (Ergonomics): 13.180
scope:

This part of ISO 15534 specifies the dimensions of openings for access into machinery as defined in ISO/TR 12100-1. It provides the dimensions to which the values given in ISO 15534-3 are applicable. Values for additional space requirements are given in annex A. This part of ISO 15534 has been prepared primarily for nonmobile machinery; there may be additional specific requirements for mobile machinery.

Dimensions for access openings are based on the values for the 95th percentile, whereas reach distances are based on the values for the 5th percentile, in each case the least favourable body dimension of the expected user population being used as a basis. The same considerations apply to the location of access openings.

The anthropometric data given in ISO 15534-3 originate from static measurements of nude persons and do not take into account body movements, clothing, equipment, machinery-operating conditions or environmental conditions.

This part of ISO 15534 shows how to combine the anthropometric data with suitable allowances to take these factors into account.

Situations where people are to be prevented from reaching a hazard are dealt with in ISO 13852.

Document History

ISO 15534-2
February 15, 2000
Ergonomic Design for the Safety of Machinery - Part 2: Principles for Determining the Dimensions Required for Access Openings
This part of ISO 15534 specifies the dimensions of openings for access into machinery as defined in ISO/TR 12100-1. It provides the dimensions to which the values given in ISO 15534-3 are applicable....

References

Advertisement