AFNOR - NF EN 300197

Fixed Radio Systems - Point-to-point equipment - Parameters for radio systems for the transmission of digital signals operating at 32 GHz and 38 GHz (V1.6.1)

active, Most Current
Organization: AFNOR
Publication Date: 1 October 2004
Status: active
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
ICS Code (Transmission systems): 33.040.20

Document History

NF EN 300197
October 1, 2004
Fixed Radio Systems - Point-to-point equipment - Parameters for radio systems for the transmission of digital signals operating at 32 GHz and 38 GHz (V1.6.1)
A description is not available for this item.
Advertisement