GME 00700

Double Wall Construction Steel Tubing (formerly ON 7278)

inactive
Buy Now
Organization: GME
Publication Date: 1 August 1986
Status: inactive
Page Count: 18
scope:

1. Scope

This specification details the requirements for double wall construction steel tubing wherein the two walls and the joints are copper brazed and, depending on the required corrosion resistance, protected from external corrosion by various surface coatings;

Document History

March 1, 2008
Double Wall Construction Steel Tubing
For double wall construction steel tubing. Tubing shall peripherally be used for applications where dimensional accuracy and high surface finish are required such as for automobile hydraulic lines,...
GME 00700
August 1, 1986
Double Wall Construction Steel Tubing (formerly ON 7278)
1. Scope This specification details the requirements for double wall construction steel tubing wherein the two walls and the joints are copper brazed and, depending on the required corrosion...

References

Advertisement