IEC 61755-3-2
Fibre optic connector optical interfaces – Part 3-2: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules for 8 degrees angled-PC single mode fibres
| Organization: | IEC |
| Publication Date: | 1 July 2006 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61755 defines certain dimensional limits of a 2,5 mm and a 1,25mm diameter cylindrical zirconia (ZrO2) 8 degrees angled-PC (APC) ferrule optical interface to meet specific requirements for connecting fibre to fibre interconnection. Ferrules made from the material specified in this document are suitable for use in categories C, U, E and O as defined in IEC 61753-1.
Document History