AASHTO - HB-17 DIVISION II SEC 5

Division II Construction - Drilled Piles and Shafts

active, Most Current
Organization: AASHTO
Publication Date: 1 January 2002
Status: active
Page Count: 7
scope:

DESCRIPTION

This work shall consist of constructing drilled foundation shafts, with or without bell footings, including the placing of reinforcing steel and concrete all in accordance with the plans, these specifications and the special provisions.

Document History

HB-17 DIVISION II SEC 5
January 1, 2002
Division II Construction - Drilled Piles and Shafts
DESCRIPTION This work shall consist of constructing drilled foundation shafts, with or without bell footings, including the placing of reinforcing steel and concrete all in accordance with the...
January 1, 1996
Drilled Piles and Shafts
A description is not available for this item.
January 1, 1996
Drilled Piles and Shafts
A description is not available for this item.
Advertisement