ASTM B159M

Standard Specification for Phosphor Bronze Wire

inactive
Buy Now
Organization: ASTM
Publication Date: 10 September 1996
Status: inactive
Page Count: 3
ICS Code (Copper products): 77.150.30
scope:

1. Scope*

1.1 This specification establishes the requirements for round, square and flat phosphor bronze wire of UNS Alloy Nos. C51000, C52100 and C52400 for general and spring applications.

1.1.1 Rectangular and square wire of the three alloys are generally available in sizes up to a maximum of 5 mm thick and 32 mm wide.

1.1.2 Round wire from Copper Alloy UNS No. C51000 is generally available in sizes up to 13 mm in diameter.

1.1.3 This specification is the SI companion to Specification B 159.

NOTE 1--It is to be understood that this specification is general. Since the product is used for many applications where the requirements of the operations used are too particular to be specified by any of the ordinary mechanical tests, it is frequently advisable to submit samples or drawings to the manufacturer and secure an adjustment of temper to suit the actual application for which the product is intended.

NOTE 2--Product in rod, bar and shape form is produced to Specification B 139M.

Document History

ASTM B159M
September 10, 1996
Standard Specification for Phosphor Bronze Wire
1. Scope* 1.1 This specification establishes the requirements for round, square and flat phosphor bronze wire of UNS Alloy Nos. C51000, C52100 and C52400 for general and spring applications. 1.1.1...
July 15, 1994
STANDARD SPECIFICATION FOR PHOSPHOR BRONZE WIRE (METRIC)
A description is not available for this item.
November 28, 1986
STANDARD SPECIFICATION FOR PHOSPHOR BRONZE WIRE (METRIC) (R 1992)
A description is not available for this item.
January 31, 1986
STANDARD SPECIFICATION FOR PHOSPHOR BRONZE WIRE (METRIC)
A description is not available for this item.
July 27, 1984
STANDARD SPECIFICATION FOR PHOSPHOR BRONZE WIRE (METRIC)
A description is not available for this item.
Advertisement