IEC 60127-4

Miniature fuses – Part 4: Universal modular fuse-links (UMF) – Through-hole and surface mount types

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2005
Status: inactive
Page Count: 68
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This part of IEC 60127 relates to universal modular fuse-links (UMF) for printed circuits and other substrate systems, used for the protection of electric appliances, electronic equipment, and component parts thereof, normally intended to be used indoors.

It does not apply to fuse-links for appliances intended to be used under special conditions, such as in a corrosive or explosive atmosphere.

These fuses are normally intended to be mounted or replaced only by appropriately skilled persons using specialized equipment.

Fuse-links for use in fuse-holders are under consideration.

This standard applies in addition to the requirements of IEC 60127-1.

The objectives of this part of IEC 60127 are as given in IEC 60127-1, with the additional requirement of a degree of non-interchangeability.

Document History

December 1, 2012
Miniature fuses – Part 4: Universal modular fuse-links (UMF) – Through-hole and surface mount types
This part of IEC 60127 relates to universal modular fuse-links (UMF) for printed circuits and other substrate systems, used for the protection of electric appliances, electronic equipment, and...
December 1, 2012
AMENDMENT 2 Miniature fuses – Part 4: Universal modular fuse-links (UMF) – Through-hole and surface mount types
A description is not available for this item.
May 1, 2008
AMENDMENT 1 Miniature fuses – Part 4: Universal modular fuse-links (UMF) – Through-hole and surface mount types
This part of IEC 60127 relates to universal modular fuse-links (UMF) for printed circuits and other substrate systems, used for the protection of electric appliances, electronic equipment, and...
IEC 60127-4
January 1, 2005
Miniature fuses – Part 4: Universal modular fuse-links (UMF) – Through-hole and surface mount types
This part of IEC 60127 relates to universal modular fuse-links (UMF) for printed circuits and other substrate systems, used for the protection of electric appliances, electronic equipment, and...
July 1, 2003
Miniature Fuses - Part 4: Universal Modular Fuse-Links (UMF)
A description is not available for this item.
June 1, 2002
Miniature Fuses - Part 4: Universal Modular Fuse-Links (UMF)
A description is not available for this item.
August 1, 1996
Miniature Fuses - Part 4: Universal Modular Fuse-Links (UMF)
A description is not available for this item.

References

Advertisement